multicomp PRO Tb, Wire To Brd, R/a, 10Pos, 12Awg; Pitch Spacing Multicomp Pro MC000040

Description
TB, WIRE TO BRD, R/A, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 10Pos, 12Awg; Pitch Spacing Multicomp Pro - 64T3398 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 10Pos, 12Awg; Pitch Spacing Multicomp Pro
64T3398
Tb, Wire To Brd, R/a, 10Pos, 12Awg; Pitch Spacing Multicomp Pro 64T3398
TB, WIRE TO BRD, R/A, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3398
Product Name Tb, Wire To Brd, R/a, 10Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2850.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Through terminal block - 2002-1704 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details