The product is a 6-position wire-to-board terminal block with a pitch spacing of 5.08mm, designed for wire sizes ranging from 26 AWG to 12 AWG. It has a rated current of 16A and a rated voltage of 300V, making it suitable for various electrical applications. The housing material is polyamide 66, while the terminal is made of brass with a tin plating. The screw size is M2.6, also made of nickel-plated steel. This terminal block operates within a temperature range of -40°C to +105°C and requires a torque of 7.0 lb-inch for secure connections. The PCB hole diameter is vò1.5mm, ensuring compatibility with standard PCB designs.
TB, WIRE TO BRD, R/A, 6POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 64T3396 |
| Product Name | Tb, Wire To Brd, R/a, 6Pos, 12Awg; Pitch Spacing Multicomp Pro |
| North American | 26 to 12 AWG |