multicomp PRO Tb, Wire To Brd, R/a, 5Pos, 12Awg; Pitch Spacing Multicomp Pro MC000029

Description
TB, WIRE TO BRD, R/A, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 5Pos, 12Awg; Pitch Spacing Multicomp Pro - 64T3387 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 5Pos, 12Awg; Pitch Spacing Multicomp Pro
64T3387
Tb, Wire To Brd, R/a, 5Pos, 12Awg; Pitch Spacing Multicomp Pro 64T3387
TB, WIRE TO BRD, R/A, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 5POS, 12AWG; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3387
Product Name Tb, Wire To Brd, R/a, 5Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.022 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details