multicomp PRO Tb, Wire To Brd, R/a, 3Pos, 12Awg; Pitch Spacing Multicomp Pro MC000027

Description
TB, WIRE TO BRD, R/A, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 3Pos, 12Awg; Pitch Spacing Multicomp Pro - 64T3385 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 3Pos, 12Awg; Pitch Spacing Multicomp Pro
64T3385
Tb, Wire To Brd, R/a, 3Pos, 12Awg; Pitch Spacing Multicomp Pro 64T3385
TB, WIRE TO BRD, R/A, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3385
Product Name Tb, Wire To Brd, R/a, 3Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2004-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details