multicomp PRO Tb, Wire To Brd, R/a, 2Pos, 12Awg; Pitch Spacing Multicomp Pro MC000026

Description
TB, WIRE TO BRD, R/A, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 2Pos, 12Awg; Pitch Spacing Multicomp Pro - 64T3384 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 2Pos, 12Awg; Pitch Spacing Multicomp Pro
64T3384
Tb, Wire To Brd, R/a, 2Pos, 12Awg; Pitch Spacing Multicomp Pro 64T3384
TB, WIRE TO BRD, R/A, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 2POS, 12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3384
Product Name Tb, Wire To Brd, R/a, 2Pos, 12Awg; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers