multicomp PRO Tb, Wire To Brd, R/a, 12Pos, 16Awg; Pitch Spacing Multicomp Pro MC000025

Description
TB, WIRE TO BRD, R/A, 12POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 12POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 12Pos, 16Awg; Pitch Spacing Multicomp Pro - 64T3383 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 12Pos, 16Awg; Pitch Spacing Multicomp Pro
64T3383
Tb, Wire To Brd, R/a, 12Pos, 16Awg; Pitch Spacing Multicomp Pro 64T3383
TB, WIRE TO BRD, R/A, 12POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 12POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3383
Product Name Tb, Wire To Brd, R/a, 12Pos, 16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.057 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers