multicomp PRO Tb, Wire To Brd, R/a, 10Pos, 16Awg; Pitch Spacing Multicomp Pro MC000024

Description
TB, WIRE TO BRD, R/A, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 10Pos, 16Awg; Pitch Spacing Multicomp Pro - 64T3382 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 10Pos, 16Awg; Pitch Spacing Multicomp Pro
64T3382
Tb, Wire To Brd, R/a, 10Pos, 16Awg; Pitch Spacing Multicomp Pro 64T3382
TB, WIRE TO BRD, R/A, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 10POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3382
Product Name Tb, Wire To Brd, R/a, 10Pos, 16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2000-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers