multicomp PRO Tb, Wire To Brd, R/a, 8Pos, 16Awg; Pitch Spacing Multicomp Pro MC000023

Description
TB, WIRE TO BRD, R/A, 8POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 8POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 8Pos, 16Awg; Pitch Spacing Multicomp Pro - 64T3381 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 8Pos, 16Awg; Pitch Spacing Multicomp Pro
64T3381
Tb, Wire To Brd, R/a, 8Pos, 16Awg; Pitch Spacing Multicomp Pro 64T3381
TB, WIRE TO BRD, R/A, 8POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 8POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3381
Product Name Tb, Wire To Brd, R/a, 8Pos, 16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers