multicomp PRO Tb, Wire To Brd, R/a, 1Pos; Pitch Spacing Multicomp Pro MC000017

Description
TB, WIRE TO BRD, R/A, 1POS; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:-; Product Range:OM RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 1POS; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:-; Product Range:OM RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 1Pos; Pitch Spacing Multicomp Pro - 64T3375 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 1Pos; Pitch Spacing Multicomp Pro
64T3375
Tb, Wire To Brd, R/a, 1Pos; Pitch Spacing Multicomp Pro 64T3375
TB, WIRE TO BRD, R/A, 1POS; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:-; Product Range:OM RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 1POS; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:-; Product Range:OM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3375
Product Name Tb, Wire To Brd, R/a, 1Pos; Pitch Spacing Multicomp Pro
Current Rating 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers