multicomp PRO Tb, Wire To Brd, 12Pos, 20Awg; Pitch Spacing Multicomp Pro MC000008

Description
TB, WIRE TO BRD, 12POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes
Description
TB, WIRE TO BRD, 12POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 12Pos, 20Awg; Pitch Spacing Multicomp Pro - 64T3366 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 20Awg; Pitch Spacing Multicomp Pro
64T3366
Tb, Wire To Brd, 12Pos, 20Awg; Pitch Spacing Multicomp Pro 64T3366
TB, WIRE TO BRD, 12POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3366
Product Name Tb, Wire To Brd, 12Pos, 20Awg; Pitch Spacing Multicomp Pro
North American 26 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15248 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-28D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.161 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers