multicomp PRO Tb, Wire To Brd, R/a, 6Pos, 20Awg; Pitch Spacing Multicomp Pro MC000005

Description
TB, WIRE TO BRD, R/A, 6POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 6POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 6Pos, 20Awg; Pitch Spacing Multicomp Pro - 64T3363 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 6Pos, 20Awg; Pitch Spacing Multicomp Pro
64T3363
Tb, Wire To Brd, R/a, 6Pos, 20Awg; Pitch Spacing Multicomp Pro 64T3363
TB, WIRE TO BRD, R/A, 6POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 6POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3363
Product Name Tb, Wire To Brd, R/a, 6Pos, 20Awg; Pitch Spacing Multicomp Pro
North American 26 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7838-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details