multicomp PRO Tb, Wire To Brd, R/a, 2Pos, 20Awg; Pitch Spacing Multicomp Pro MC000001

Description
TB, WIRE TO BRD, R/A, 2POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, R/A, 2POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, R/a, 2Pos, 20Awg; Pitch Spacing Multicomp Pro - 64T3359 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 2Pos, 20Awg; Pitch Spacing Multicomp Pro
64T3359
Tb, Wire To Brd, R/a, 2Pos, 20Awg; Pitch Spacing Multicomp Pro 64T3359
TB, WIRE TO BRD, R/A, 2POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 2POS, 20AWG; Pitch Spacing:2.54mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 64T3359
Product Name Tb, Wire To Brd, R/a, 2Pos, 20Awg; Pitch Spacing Multicomp Pro
North American 26 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2860.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H35.00/25-D
View Details