multicomp PRO Connector, Rcpt, 10Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro MC-SVT1-S10-G

Description
CONNECTOR, RCPT, 10POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 10POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 10Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro - 55AC2536 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
55AC2536
Connector, Rcpt, 10Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro 55AC2536
CONNECTOR, RCPT, 10POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AC2536
Product Name Connector, Rcpt, 10Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details