multicomp PRO Connector, Rcpt, 2Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro MC-SVT1-S02-G

Description
CONNECTOR, RCPT, 2POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro - 55AC2528 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
55AC2528
Connector, Rcpt, 2Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro 55AC2528
CONNECTOR, RCPT, 2POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AC2528
Product Name Connector, Rcpt, 2Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details