multicomp PRO Connector, Rcpt, 4Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro MC-SVS1-S04-G

Description
CONNECTOR, RCPT, 4POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:MC-SVS1-S Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:MC-SVS1-S Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro - 56AC5910 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
56AC5910
Connector, Rcpt, 4Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro 56AC5910
CONNECTOR, RCPT, 4POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:MC-SVS1-S Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Surface Mount; Product Range:MC-SVS1-S Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC5910
Product Name Connector, Rcpt, 4Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-18KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Barrier Blocks - 1920-1878-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 20.0 amps
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details