multicomp PRO Connector, Rcpt, 40Pos, 2Row, 1Mm; Connector Systems Multicomp Pro MC-SVS1-D40-G

Description
CONNECTOR, RCPT, 40POS, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 40POS, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 40Pos, 2Row, 1Mm; Connector Systems Multicomp Pro - 55AC2527 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1Mm; Connector Systems Multicomp Pro
55AC2527
Connector, Rcpt, 40Pos, 2Row, 1Mm; Connector Systems Multicomp Pro 55AC2527
CONNECTOR, RCPT, 40POS, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AC2527
Product Name Connector, Rcpt, 40Pos, 2Row, 1Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details