multicomp PRO Enclosure, Black, Rpi B Plus; For Use With Multicomp MC-RP002-BLK

Description
ENCLOSURE, BLACK, RPI B PLUS; For Use With:Compatible with Raspberry Pi 2 Model B, Raspberry Pi Model B+; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Black; Product Range:
Datasheet
Description
ENCLOSURE, BLACK, RPI B PLUS; For Use With:Compatible with Raspberry Pi 2 Model B, Raspberry Pi Model B+; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Black, Rpi B Plus; For Use With Multicomp - 68X2068 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Black, Rpi B Plus; For Use With Multicomp
68X2068
Enclosure, Black, Rpi B Plus; For Use With Multicomp 68X2068
ENCLOSURE, BLACK, RPI B PLUS; For Use With:Compatible with Raspberry Pi 2 Model B, Raspberry Pi Model B+; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Black; Product Range:

ENCLOSURE, BLACK, RPI B PLUS; For Use With:Compatible with Raspberry Pi 2 Model B, Raspberry Pi Model B+; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68X2068
Product Name Enclosure, Black, Rpi B Plus; For Use With Multicomp
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Boxes - 1414PHILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details