multicomp PRO Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro MC-HVT1-S08-G

Description
CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro - 55AC2517 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
55AC2517
Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro 55AC2517
CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AC2517
Product Name Connector, Header, 8Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data