multicomp PRO Connector, Header, 6Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro MC-HVT1-S06-G

Description
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro - 55AC2515 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
55AC2515
Connector, Header, 6Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro 55AC2515
CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AC2515
Product Name Connector, Header, 6Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details