multicomp PRO Connector, Header, 3Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro MC-HVT1-S03-G

Description
CONNECTOR, HEADER, 3POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro - 55AC2512 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
55AC2512
Connector, Header, 3Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro 55AC2512
CONNECTOR, HEADER, 3POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AC2512
Product Name Connector, Header, 3Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details