multicomp PRO Connector, Header, 9Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro MC-HVS1-S09-G

Description
CONNECTOR, HEADER, 9POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:MC-HVS1-S Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 9POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:MC-HVS1-S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 9Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro - 56AC5907 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
56AC5907
Connector, Header, 9Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro 56AC5907
CONNECTOR, HEADER, 9POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:MC-HVS1-S Series RoHS Compliant: Yes

CONNECTOR, HEADER, 9POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount; Product Range:MC-HVS1-S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC5907
Product Name Connector, Header, 9Pos, 1Row, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products