multicomp PRO Connector, Header, 30Pos, 2Row, 1Mm; Connector Systems Multicomp Pro MC-HVS1-D30-G

Description
CONNECTOR, HEADER, 30POS, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 30POS, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 30Pos, 2Row, 1Mm; Connector Systems Multicomp Pro - 55AC2509 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 1Mm; Connector Systems Multicomp Pro
55AC2509
Connector, Header, 30Pos, 2Row, 1Mm; Connector Systems Multicomp Pro 55AC2509
CONNECTOR, HEADER, 30POS, 2ROW, 1MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 1MM; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AC2509
Product Name Connector, Header, 30Pos, 2Row, 1Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details