The Connector, Header, 9Pos, 1Row, 1.27mm from Multicomp Pro features a single row design with a right angle configuration and through-hole termination. It has a current rating of 1A AC/DC and a voltage rating of 50V AC/DC. The contact resistance is a maximum of 20m,Ѷ, while the insulation resistance is a minimum of 1000M,Ѷ. This connector can withstand a voltage of 500V for one minute and operates within a temperature range of -25°C to +105°C. The insulator is made from high-temperature plastic (Nylon 6T UL94V-0) in black, and the contacts are constructed from copper alloy with gold plating. This product is RoHS compliant, making it suitable for environmentally conscious designs.
CONNECTOR, HEADER, 9POS, 1ROW,, 1.27MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 55AC2501 |
| Product Name | Connector, Header, 9Pos, 1Row,, 1.27Mm; Connector Systems Multicomp Pro |
| Connector Type | Board to Board Connector |