multicomp PRO Connector, Header, 4Pos, 1Row,, 1.27Mm; Connector Systems Multicomp Pro MC-HRT1-S04-G

Description
CONNECTOR, HEADER, 4POS, 1ROW,, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW,, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row,, 1.27Mm; Connector Systems Multicomp Pro - 55AC2496 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row,, 1.27Mm; Connector Systems Multicomp Pro
55AC2496
Connector, Header, 4Pos, 1Row,, 1.27Mm; Connector Systems Multicomp Pro 55AC2496
CONNECTOR, HEADER, 4POS, 1ROW,, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW,, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AC2496
Product Name Connector, Header, 4Pos, 1Row,, 1.27Mm; Connector Systems Multicomp Pro
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products