multicomp PRO D Sub Backshell, 180 Degde, Abs; Product Range Multicomp Pro MC-DTPMK9-K

Description
D SUB BACKSHELL, 180 DEGDE, ABS; Product Range:DTPMK; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 180 DEGDE, ABS; Product Range:DTPMK; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Degde, Abs; Product Range Multicomp Pro - 06X0496 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Degde, Abs; Product Range Multicomp Pro
06X0496
D Sub Backshell, 180 Degde, Abs; Product Range Multicomp Pro 06X0496
D SUB BACKSHELL, 180 DEGDE, ABS; Product Range:DTPMK; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D SUB BACKSHELL, 180 DEGDE, ABS; Product Range:DTPMK; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06X0496
Product Name D Sub Backshell, 180 Degde, Abs; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details