multicomp PRO D Sub Backshell, Vertical, Dtpmk Series, Da, 180 , Abs (Acrylonitrile Butadiene Styrene) Body Rohs Compliant Multicomp Pro MC-DTPMK15-K

Description
D Sub Backshell, Vertical, DTPMK Series, DA, 180 , ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, Vertical, DTPMK Series, DA, 180 , ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Vertical, Dtpmk Series, Da, 180 , Abs (Acrylonitrile Butadiene Styrene) Body Rohs Compliant Multicomp Pro - 06X0493 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Vertical, Dtpmk Series, Da, 180 , Abs (Acrylonitrile Butadiene Styrene) Body Rohs Compliant Multicomp Pro
06X0493
D Sub Backshell, Vertical, Dtpmk Series, Da, 180 , Abs (Acrylonitrile Butadiene Styrene) Body Rohs Compliant Multicomp Pro 06X0493
D Sub Backshell, Vertical, DTPMK Series, DA, 180 , ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

D Sub Backshell, Vertical, DTPMK Series, DA, 180 , ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06X0493
Product Name D Sub Backshell, Vertical, Dtpmk Series, Da, 180 , Abs (Acrylonitrile Butadiene Styrene) Body Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 160 mm (6.3 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details