multicomp PRO D Sub Conn, Rcpt, De, Solder; D Sub Connector Type Multicomp Pro MC-DPPK9-S-SDR-K

Description
D SUB CONN, RCPT, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DPPK; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DPPK; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, De, Solder; D Sub Connector Type Multicomp Pro - 72AC8329 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, Solder; D Sub Connector Type Multicomp Pro
72AC8329
D Sub Conn, Rcpt, De, Solder; D Sub Connector Type Multicomp Pro 72AC8329
D SUB CONN, RCPT, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DPPK; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DPPK; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC8329
Product Name D Sub Conn, Rcpt, De, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers