multicomp PRO D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro MC-DPPK9-P-SDR-K

Description
D SUB CONN, PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro - 72AC8328 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro
72AC8328
D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro 72AC8328
D SUB CONN, PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC8328
Product Name D Sub Conn, Plug, De, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8006Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details