multicomp PRO D Sub Back Shell, 180Deg, Size De, Nylon; Product Range Multicomp Pro MC-DPPK9-K

Description
D SUB BACK SHELL, 180DEG, SIZE DE, NYLON; Product Range:DPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DE, NYLON; Product Range:DPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size De, Nylon; Product Range Multicomp Pro - 06X0489 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size De, Nylon; Product Range Multicomp Pro
06X0489
D Sub Back Shell, 180Deg, Size De, Nylon; Product Range Multicomp Pro 06X0489
D SUB BACK SHELL, 180DEG, SIZE DE, NYLON; Product Range:DPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DE, NYLON; Product Range:DPPK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06X0489
Product Name D Sub Back Shell, 180Deg, Size De, Nylon; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details