multicomp PRO D Sub Backshell, 180 Degde, Nylon; Product Range Multicomp Pro MC-DPPK9-BULK

Description
D SUB BACKSHELL, 180 DEGDE, NYLON; Product Range:DPPK; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 180 DEGDE, NYLON; Product Range:DPPK; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Degde, Nylon; Product Range Multicomp Pro - 74AC1275 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Degde, Nylon; Product Range Multicomp Pro
74AC1275
D Sub Backshell, 180 Degde, Nylon; Product Range Multicomp Pro 74AC1275
D SUB BACKSHELL, 180 DEGDE, NYLON; Product Range:DPPK; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

D SUB BACKSHELL, 180 DEGDE, NYLON; Product Range:DPPK; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC1275
Product Name D Sub Backshell, 180 Degde, Nylon; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details