multicomp PRO D-Sub Connector, Rcpt, 37Pos, Solder; No. Of Contacts Multicomp Pro MC-DPPK37-S-SDR-K

Description
D-SUB CONNECTOR, RCPT, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; RoHS Compliant: Yes
Datasheet
Description
D-SUB CONNECTOR, RCPT, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Rcpt, 37Pos, Solder; No. Of Contacts Multicomp Pro - 72AC8327 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 37Pos, Solder; No. Of Contacts Multicomp Pro
72AC8327
D-Sub Connector, Rcpt, 37Pos, Solder; No. Of Contacts Multicomp Pro 72AC8327
D-SUB CONNECTOR, RCPT, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 37POS, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DC; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC8327
Product Name D-Sub Connector, Rcpt, 37Pos, Solder; No. Of Contacts Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data