multicomp PRO D Sub Backshell, 180 Degdc, Nylon; Product Range Multicomp Pro MC-DPPK37-K

Description
D SUB BACKSHELL, 180 DEGDC, NYLON; Product Range:DPPK; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 180 DEGDC, NYLON; Product Range:DPPK; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Degdc, Nylon; Product Range Multicomp Pro - 06X0482 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Degdc, Nylon; Product Range Multicomp Pro
06X0482
D Sub Backshell, 180 Degdc, Nylon; Product Range Multicomp Pro 06X0482
D SUB BACKSHELL, 180 DEGDC, NYLON; Product Range:DPPK; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

D SUB BACKSHELL, 180 DEGDC, NYLON; Product Range:DPPK; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06X0482
Product Name D Sub Backshell, 180 Degdc, Nylon; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details