multicomp PRO D Sub Conn, Plug, Db, Solder Cup; D Sub Connector Type Multicomp Pro MC-DPPK25-P-SDR-K

Description
D SUB CONN, PLUG, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, Db, Solder Cup; D Sub Connector Type Multicomp Pro - 72AC8324 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, Solder Cup; D Sub Connector Type Multicomp Pro
72AC8324
D Sub Conn, Plug, Db, Solder Cup; D Sub Connector Type Multicomp Pro 72AC8324
D SUB CONN, PLUG, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC8324
Product Name D Sub Conn, Plug, Db, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data