multicomp PRO D Sub Back Shell, 180Deg, Size Db, Nylon; Product Range Multicomp Pro MC-DPPK25-BULK

Description
D SUB BACK SHELL, 180DEG, SIZE DB, NYLON; Product Range:DPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DB, NYLON; Product Range:DPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Db, Nylon; Product Range Multicomp Pro - 74AC1273 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Db, Nylon; Product Range Multicomp Pro
74AC1273
D Sub Back Shell, 180Deg, Size Db, Nylon; Product Range Multicomp Pro 74AC1273
D SUB BACK SHELL, 180DEG, SIZE DB, NYLON; Product Range:DPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DB, NYLON; Product Range:DPPK Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC1273
Product Name D Sub Back Shell, 180Deg, Size Db, Nylon; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details