multicomp PRO D-Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Multicomp Pro MC-DPPK15-S-SDR-K

Description
D-SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; RoHS Compliant: Yes
Datasheet
Description
D-SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Multicomp Pro - 72AC8323 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Multicomp Pro
72AC8323
D-Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Multicomp Pro 72AC8323
D-SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:DPPK Series; Connector Body Material:Brass Body; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC8323
Product Name D-Sub Connector, Rcpt, 15Pos, Solder; No. Of Contacts Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details