multicomp PRO D Sub Backshell, 180 Degda, Nylon; Product Range Multicomp Pro MC-DPPK15-RED-K

Description
D SUB BACKSHELL, 180 DEGDA, NYLON; Product Range:DPPK; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 180 DEGDA, NYLON; Product Range:DPPK; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Degda, Nylon; Product Range Multicomp Pro - 06X0469 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Degda, Nylon; Product Range Multicomp Pro
06X0469
D Sub Backshell, 180 Degda, Nylon; Product Range Multicomp Pro 06X0469
D SUB BACKSHELL, 180 DEGDA, NYLON; Product Range:DPPK; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

D SUB BACKSHELL, 180 DEGDA, NYLON; Product Range:DPPK; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06X0469
Product Name D Sub Backshell, 180 Degda, Nylon; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details