multicomp PRO D Sub Conn, Plug, Da, Solder Cup; D Sub Connector Type Multicomp Pro MC-DPPK15-P-SDR-K

Description
D SUB CONN, PLUG, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, Da, Solder Cup; D Sub Connector Type Multicomp Pro - 72AC8322 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, Solder Cup; D Sub Connector Type Multicomp Pro
72AC8322
D Sub Conn, Plug, Da, Solder Cup; D Sub Connector Type Multicomp Pro 72AC8322
D SUB CONN, PLUG, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DPPK; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC8322
Product Name D Sub Conn, Plug, Da, Solder Cup; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details