multicomp PRO D Sub Back Shell, 180Deg, Size Da, Nylon; Product Range Multicomp Pro MC-DPPK15-BULK

Description
D SUB BACK SHELL, 180DEG, SIZE DA, NYLON; Product Range:DPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
D SUB BACK SHELL, 180DEG, SIZE DA, NYLON; Product Range:DPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Back Shell, 180Deg, Size Da, Nylon; Product Range Multicomp Pro - 74AC1272 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Back Shell, 180Deg, Size Da, Nylon; Product Range Multicomp Pro
74AC1272
D Sub Back Shell, 180Deg, Size Da, Nylon; Product Range Multicomp Pro 74AC1272
D SUB BACK SHELL, 180DEG, SIZE DA, NYLON; Product Range:DPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

D SUB BACK SHELL, 180DEG, SIZE DA, NYLON; Product Range:DPPK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC1272
Product Name D Sub Back Shell, 180Deg, Size Da, Nylon; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details