multicomp PRO Cable, Hdmi Type A Plug-Plug, 6.6Ft, Blk; Connector Type A Multicomp Pro MC-8A-2102

Description
CABLE, HDMI TYPE A PLUG-PLUG, 6.6FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI TYPE A PLUG-PLUG, 6.6FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Type A Plug-Plug, 6.6Ft, Blk; Connector Type A Multicomp Pro - 85AC0766 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Type A Plug-Plug, 6.6Ft, Blk; Connector Type A Multicomp Pro
85AC0766
Cable, Hdmi Type A Plug-Plug, 6.6Ft, Blk; Connector Type A Multicomp Pro 85AC0766
CABLE, HDMI TYPE A PLUG-PLUG, 6.6FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI TYPE A PLUG-PLUG, 6.6FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85AC0766
Product Name Cable, Hdmi Type A Plug-Plug, 6.6Ft, Blk; Connector Type A Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 277324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details