multicomp PRO Cable, Hdmi Type A Plug-Plug, 3.3Ft, Blk; Connector Type A Multicomp Pro MC-8A-2101

Description
CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Type A Plug-Plug, 3.3Ft, Blk; Connector Type A Multicomp Pro - 85AC0765 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Type A Plug-Plug, 3.3Ft, Blk; Connector Type A Multicomp Pro
85AC0765
Cable, Hdmi Type A Plug-Plug, 3.3Ft, Blk; Connector Type A Multicomp Pro 85AC0765
CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI TYPE A PLUG-PLUG, 3.3FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85AC0765
Product Name Cable, Hdmi Type A Plug-Plug, 3.3Ft, Blk; Connector Type A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
HDMI Cables - 2863373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 5.91 ft (18 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details