multicomp PRO Cable, Hdmi Type A Plug-Plug, 4.9Ft, Blk; Connector Type A Multicomp Pro MC-8A-210015

Description
CABLE, HDMI TYPE A PLUG-PLUG, 4.9FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI TYPE A PLUG-PLUG, 4.9FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Type A Plug-Plug, 4.9Ft, Blk; Connector Type A Multicomp Pro - 85AC0764 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Type A Plug-Plug, 4.9Ft, Blk; Connector Type A Multicomp Pro
85AC0764
Cable, Hdmi Type A Plug-Plug, 4.9Ft, Blk; Connector Type A Multicomp Pro 85AC0764
CABLE, HDMI TYPE A PLUG-PLUG, 4.9FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI TYPE A PLUG-PLUG, 4.9FT, BLK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85AC0764
Product Name Cable, Hdmi Type A Plug-Plug, 4.9Ft, Blk; Connector Type A Multicomp Pro
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/503-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details