multicomp PRO Cable, Hdmi A Plug-A Plug, 3Ft, Black; Connector Type A Multicomp Pro MC-6DA-3FT

Description
CABLE, HDMI A PLUG-A PLUG, 3FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-A PLUG, 3FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-A Plug, 3Ft, Black; Connector Type A Multicomp Pro - 68AC1529 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-A Plug, 3Ft, Black; Connector Type A Multicomp Pro
68AC1529
Cable, Hdmi A Plug-A Plug, 3Ft, Black; Connector Type A Multicomp Pro 68AC1529
CABLE, HDMI A PLUG-A PLUG, 3FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes

CABLE, HDMI A PLUG-A PLUG, 3FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914mm; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AC1529
Product Name Cable, Hdmi A Plug-A Plug, 3Ft, Black; Connector Type A Multicomp Pro
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Raspberry Pi Cables - 2309280 - RS Components, Ltd.
Specs
Application Video
Cable Length 0.0 ft (0.0 dm)
Standards / Certifications RoHS
View Details