multicomp PRO Cable, Hdmi A Plug-A Plug, 12Ft, Black; Connector Type A Multicomp Pro MC-6DA-12T

Description
CABLE, HDMI A PLUG-A PLUG, 12FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.65m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI A PLUG-A PLUG, 12FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.65m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi A Plug-A Plug, 12Ft, Black; Connector Type A Multicomp Pro - 68AC1526 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi A Plug-A Plug, 12Ft, Black; Connector Type A Multicomp Pro
68AC1526
Cable, Hdmi A Plug-A Plug, 12Ft, Black; Connector Type A Multicomp Pro 68AC1526
CABLE, HDMI A PLUG-A PLUG, 12FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.65m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes

CABLE, HDMI A PLUG-A PLUG, 12FT, BLACK; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.65m; Jacket Color:Black; Product Range:MC-6DA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AC1526
Product Name Cable, Hdmi A Plug-A Plug, 12Ft, Black; Connector Type A Multicomp Pro
Cable Length 11.98 ft (36.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 2862952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details