multicomp PRO Plcc Socket, 52 Position, Through Hole; No. Of Contacts Multicomp MC-52PLCC

Description
PLCC SOCKET, 52 POSITION, THROUGH HOLE; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
PLCC SOCKET, 52 POSITION, THROUGH HOLE; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp PLCC Socket, part number 76T9116, features 52 positions and is designed for through-hole mounting. The insulator is made from glass-reinforced PBT with a black color, while the contacts are constructed from phosphor bronze and are tin plated over a copper underplate. This socket supports a maximum operating voltage of 250V AC and a maximum current rating of 1A. It has a maximum contact resistance of 30mΩ and a minimum insulation resistance of 1,000MΩ. The dielectric withstanding voltage is rated at 500V AC for one minute. The operating temperature range is from -20°C to +85°C. This product is lead-free and has a recommended soldering temperature of 235°C.

Datasheet Summary
Powered by GS/AI

The Multicomp PLCC Socket, part number 76T9116, features 52 positions and is designed for through-hole mounting. The insulator is made from glass-reinforced PBT with a black color, while the contacts are constructed from phosphor bronze and are tin plated over a copper underplate. This socket supports a maximum operating voltage of 250V AC and a maximum current rating of 1A. It has a maximum contact resistance of 30mΩ and a minimum insulation resistance of 1,000MΩ. The dielectric withstanding voltage is rated at 500V AC for one minute. The operating temperature range is from -20°C to +85°C. This product is lead-free and has a recommended soldering temperature of 235°C.

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 52 Position, Through Hole; No. Of Contacts Multicomp - 76T9116 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 52 Position, Through Hole; No. Of Contacts Multicomp
76T9116
Plcc Socket, 52 Position, Through Hole; No. Of Contacts Multicomp 76T9116
PLCC SOCKET, 52 POSITION, THROUGH HOLE; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 52 POSITION, THROUGH HOLE; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T9116
Product Name Plcc Socket, 52 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products