multicomp PRO Plcc Socket, 52 Position, Surface Mount; No. Of Contacts Multicomp MC-52PLCC-SMT

Description
PLCC SOCKET, 52 POSITION, SURFACE MOUNT; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PLCC SOCKET, 52 POSITION, SURFACE MOUNT; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 52 Position, Surface Mount; No. Of Contacts Multicomp - 76T9117 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 52 Position, Surface Mount; No. Of Contacts Multicomp
76T9117
Plcc Socket, 52 Position, Surface Mount; No. Of Contacts Multicomp 76T9117
PLCC SOCKET, 52 POSITION, SURFACE MOUNT; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 52 POSITION, SURFACE MOUNT; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T9117
Product Name Plcc Socket, 52 Position, Surface Mount; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details