multicomp PRO Plcc Socket, 44 Position, Surface Mount; No. Of Contacts Multicomp MC-44PLCC-SMT

Description
PLCC SOCKET, 44 POSITION, SURFACE MOUNT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PLCC SOCKET, 44 POSITION, SURFACE MOUNT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 44 Position, Surface Mount; No. Of Contacts Multicomp - 76T9115 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 44 Position, Surface Mount; No. Of Contacts Multicomp
76T9115
Plcc Socket, 44 Position, Surface Mount; No. Of Contacts Multicomp 76T9115
PLCC SOCKET, 44 POSITION, SURFACE MOUNT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 44 POSITION, SURFACE MOUNT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T9115
Product Name Plcc Socket, 44 Position, Surface Mount; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMB (M) St. Connector for RG316 Cable - ET-SBMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details