multicomp PRO Plcc Socket, 32 Position, Through Hole; No. Of Contacts Multicomp MC-32PLCC

Description
PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 32 Position, Through Hole; No. Of Contacts Multicomp - 76T9112 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 32 Position, Through Hole; No. Of Contacts Multicomp
76T9112
Plcc Socket, 32 Position, Through Hole; No. Of Contacts Multicomp 76T9112
PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T9112
Product Name Plcc Socket, 32 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 3 dB Attenuation - AT-3 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details