multicomp PRO Plcc Socket, 28 Position, Surface Mount; No. Of Contacts Multicomp MC-28PLCC-SMT

Description
PLCC SOCKET, 28 POSITION, SURFACE MOUNT; No. of Contacts:28Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PLCC SOCKET, 28 POSITION, SURFACE MOUNT; No. of Contacts:28Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 28 Position, Surface Mount; No. Of Contacts Multicomp - 76T9111 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 28 Position, Surface Mount; No. Of Contacts Multicomp
76T9111
Plcc Socket, 28 Position, Surface Mount; No. Of Contacts Multicomp 76T9111
PLCC SOCKET, 28 POSITION, SURFACE MOUNT; No. of Contacts:28Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 28 POSITION, SURFACE MOUNT; No. of Contacts:28Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T9111
Product Name Plcc Socket, 28 Position, Surface Mount; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details