The Conn Header, R/A, 50Pos, 2Row, 2.54mm from Multicomp Pro is a double row, right angle, through-hole connector designed for wire-to-board applications. It features a pitch spacing of 2.54mm and accommodates 50 contacts. The connector has a current rating of 3A AC/DC and a voltage rating of 250V AC/DC. It offers a maximum contact resistance of 20m,Ѷ and an insulation resistance of at least 1000M,Ѷ. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. The materials used include PBT plastic with a UL94V-0 rating for the housing and gold-plated copper alloy for the contacts. This product is RoHS compliant, ensuring it meets environmental standards.
CONN, HEADER, R/A, 50POS, 2ROW, 2.5MM; Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 50AC5453 |
| Product Name | Conn, Header, R/a, 50Pos, 2Row, 2.5Mm; Connector Systems Multicomp Pro |
| Connector Type | Wire to Board Connector |