CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 50AC5452 |
| Product Name | Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Idc Connector Type Multicomp Pro |
| Gender | Female / Jack |